The PR28 series is a power relay with 1 form A or 1 form C contacts, rated for 20 A at 277 Vac and 16 A at 30 Vdc, with a coil power of 360 mW at nominal voltage. It features silver tin oxide contacts, a maximum switching power of 4,700 VA AC or 480 W DC, and an electrical life of 100,000 operations at 277 Vac and 16 A. The relay has a 10 ms operate time and 5 ms release time, operates from -40 °C to 85 °C, and meets UL/cUL 508 and UL94V-0 standards. It is available in a PCB-mount package with dimensions of 22 × 16 × 16.6 mm and weighs 9.5 g.
22 X 16 X 16.6 MM, 24 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-24V-360-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |