The PR30 series is a power relay with 10 A contact rating for 1 form A or 1 form C configurations, using AgSnO2 contact material. The PR30-18V-450-1A-E variant has a 18 Vdc coil, 1 form A contact, and epoxy sealing. It operates at 450 mW coil power, with an operate time of 8 ms and release time of 5 ms. The relay supports switching up to 277 Vac and 30 Vdc, with a maximum switching power of 2,770 VA ac or 150 W dc. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The package is through-hole compatible, with a weight of 7 g and operating temperature range from -40°C to 90°C.
RELAY GEN PURPOSE SPST 10A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-18V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |