The PR21-12V-400-2A is a power relay with a 12V DC coil, DPST contact form, and 400 mW coil power rating. It has an 8 A contact rating at 250 Vac and 30 Vdc, with a maximum switching voltage of 440 Vac and 120 Vdc. The relay features silver alloy contacts, a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, and an electrical life of 100,000 operations. It operates within a temperature range of -40 to 85 °C and has an insulation resistance of 1,000 MΩ at 500 Vdc. The device is packaged in a tube with a weight of 13.0 g and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. The footprint dimensions are 29.0 mm × 20.32 mm with a 5.08 mm pitch.
RELAY GEN PURPOSE DPST 9A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR21-12V-400-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |