The PR27 series is a power relay with a 40 A contact rating, available in 1 Form A or 1 Form C configurations, and uses AgSnO2 contact material. It operates at a nominal coil power of 900 mW and is certified for 300 Vac and 30 Vdc switching. The relay supports Class B and Class F insulation, with operating temperatures ranging from -55 °C to 85 °C for Class B and up to 105 °C for Class F. The device has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 125 Vac, 30 A. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. The package is a through-hole design with a weight of 35 g and dimensions consistent with its mechanical drawing. All variants share the same physical form factor and sealing options, including epoxy-sealed models suitable for wave soldering.
32.23 X 27.4 X 27.92 MM, 15 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-15V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |