The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring AgSnO2 contacts and a coil power rating of 900 mW. It is available in multiple coil voltages including 18 Vdc, with Class B or Class F insulation. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, and a mechanical life of 10,000,000 operations. It measures 31.8 x 26.9 x 19.1 mm and is housed in a PBT black case with tin-plated copper terminals. The operating temperature ranges from -55 °C to 105 °C for Class F models. It meets UL/cUL 508 safety approvals and is RoHS compliant.
31.8 X 26.9 X 19.1 MM, 18 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-18V-S-900-1C-F-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |