Crouzet Power Relays, Over 2 Amps PJR24AD

Description
Impulse Relay SPDT (1 Form C) 24VAC/DC Coil Socketable
Request a Quote Datasheet
Description
Impulse Relay SPDT (1 Form C) 24VAC/DC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 966-1480-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
966-1480-ND
Power Relays, Over 2 Amps 966-1480-ND
Impulse Relay SPDT (1 Form C) 24VAC/DC Coil Socketable

Impulse Relay SPDT (1 Form C) 24VAC/DC Coil Socketable

Buy Now Datasheet
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;8 Pin - 70159412 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;8 Pin
70159412
Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;8 Pin 70159412
The electronic alternating relay is designed to replace mechanical style devices used in control applications requiring a duplexing or alternating action of the control circuits to operate pumps, compressors, etc. Two LEDs are located on the top of dust resistant enclosure to provide the status of the relay. Features: Duplex Alternating Control SPDT or DPDT Output 10 A Selector Switch Version Available Cross-Wired Version Available

The electronic alternating relay is designed to replace mechanical style devices used in control applications requiring a duplexing or alternating action of the control circuits to operate pumps, compressors, etc. Two LEDs are located on the top of dust resistant enclosure to provide the status of the relay.
Features:

  • Duplex Alternating Control
  • SPDT or DPDT Output 10 A
  • Selector Switch Version Available
  • Cross-Wired Version Available
Supplier's Site
Relays - Power Relays, Over 2 Amps - PJR24AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PJR24AD
Relays - Power Relays, Over 2 Amps PJR24AD
RELAY IMPULSE SPDT 10A 24V

RELAY IMPULSE SPDT 10A 24V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 966-1480-ND 70159412 PJR24AD
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Alternating;SPDT;Cur-Rtg 10A;Ctrl-V 24AC/DC;Vol-Rtg 250AC/DC;8 Pin Relays - Power Relays, Over 2 Amps
Mounting Socketable Socket or Plug-in Style; Socketable
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Visual Indicator
Approvals RoHS UL, CSA
Unlock Full Specs
to access all available technical data