Same Sky Power Relays, Over 2 Amps PR27-15V-S-900-1C-EF

Description
32.23 X 27.4 X 27.92 MM, 15 V, 4
Request a Quote
Description
32.23 X 27.4 X 27.92 MM, 15 V, 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PR27-15V-S-900-1C-EF is a 40 A power relay with 1 Form C contacts, using AgSnO2 contact material, rated for 30 A at 277 Vac and 20 A at 30 Vdc on the normally closed contact, and 30 A at 277 Vac and 20 A at 30 Vdc on the normally open contact. It has a 15 Vdc coil with 900 mW nominal power consumption, 8 to 15 ms operate time, and 3.5 to 10 ms release time. The relay operates from -55°C to 105°C, has an insulation resistance of 1,000 MΩ at 500 Vdc, and dielectric strength of 1,500 Vrms between contacts and 2,500 Vrms between coil and contacts. It is epoxy sealed, RoHS compliant, weighs 35 g, and meets UL/cUL 508 and UL94V-0 standards.

Datasheet Summary
Powered by GS/AI

The PR27-15V-S-900-1C-EF is a 40 A power relay with 1 Form C contacts, using AgSnO2 contact material, rated for 30 A at 277 Vac and 20 A at 30 Vdc on the normally closed contact, and 30 A at 277 Vac and 20 A at 30 Vdc on the normally open contact. It has a 15 Vdc coil with 900 mW nominal power consumption, 8 to 15 ms operate time, and 3.5 to 10 ms release time. The relay operates from -55°C to 105°C, has an insulation resistance of 1,000 MΩ at 500 Vdc, and dielectric strength of 1,500 Vrms between contacts and 2,500 Vrms between coil and contacts. It is epoxy sealed, RoHS compliant, weighs 35 g, and meets UL/cUL 508 and UL94V-0 standards.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2223-PR27-15V-S-900-1C-EF-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2223-PR27-15V-S-900-1C-EF-ND
Power Relays, Over 2 Amps 2223-PR27-15V-S-900-1C-EF-ND
32.23 X 27.4 X 27.92 MM, 15 V, 4

32.23 X 27.4 X 27.92 MM, 15 V, 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2223-PR27-15V-S-900-1C-EF-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products