The PR24-24V-900-1A is a 24 Vdc coil, single-pole single-throw (SPST) power relay with a 900 mW coil power rating and a 40 A contact switching capacity at 250 Vac or 24 Vdc. It features silver alloy contacts, a 100 mΩ maximum contact resistance, 15 ms operate time, and 10 ms release time. The relay is packaged in a surface-mount or through-hole design with a mechanical size of 31.8 mm × 17.8 mm × 14.0 mm and weighs 27.0 g. It operates from -40°C to 85°C with 35% to 95% RH humidity tolerance, meets UL/cUL 508 safety approvals, and complies with UL94V-0 flammability and RoHS standards.
RELAY GEN PURPOSE SPST 40A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR24-24V-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |