The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a coil voltage of 6 Vdc, a coil power of 360 mW, and operates within a temperature range of -40°C to 70°C for Class B models. The relay has a switching voltage maximum of 300 Vac and 30 Vdc, with a contact resistance of 100 mΩ. It features epoxy sealing, measures 19 X 15.3 X 15.7 mm, and is certified to UL/cUL 508 with UL94V-0 flammability rating and RoHS compliance. The package is designed for PCB mounting with a tube quantity of 20 pieces.
19 X 15.3 X 15.7 MM, 6 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-6V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |