The PR19-12V-250-1A is a single-pole, single-throw power relay with a 12Vdc coil, rated for 10 A at 250 Vac or 30 Vdc, and a maximum switching power of 2,500 VA or 300 W. It has a coil resistance of 576 Ω ±10%, an operate time of 15 ms, and a release time of 8 ms. The relay is packaged in a through-hole mounting style with dimensions of 16.4 mm × 7.5 mm × 10.6 mm and weighs 10.0 g. It meets UL/cUL 508 safety standards and UL94V-0 flammability rating, operates from -40°C to 70°C, and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR19-12V-250-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |