The PR11-12V-200-1A is a SPST power relay with a 12Vdc coil, rated for 5 A at 250 Vac or 28 Vdc, and a maximum switching current of 10 A. It has a coil resistance of 720 Ω, operates at 200 mW, and has an operate time of 8 ms and release time of 5 ms. The relay features Ag alloy contacts, a 100 mΩ contact resistance, and meets UL/cUL 508 and UL94V-0 standards. It is mounted on a PCB with a 7.62 mm pitch, measures 20.9 × 10.2 × 7.62 mm, and weighs 7.0 g. Operating temperature ranges from -40 °C to 85 °C, with humidity tolerance up to 95%RH at 40°C.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR11-12V-200-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |