TE Connectivity Power Relays, Over 2 Amps - PCJ-112D3M,301 PCJ-112D3M,301

Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1001706-PCJ-112D3M,3 01 Packaging: Bulk Termination Style: PC Pin Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 720 Ohms Coil Current: 16.7mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 30VDC - Max Turn On Voltage (Max): 9 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 4ms Coil Power: 200 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1001706-PCJ-112D3M,3 01 Packaging: Bulk Termination Style: PC Pin Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 720 Ohms Coil Current: 16.7mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 30VDC - Max Turn On Voltage (Max): 9 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 4ms Coil Power: 200 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PCJ-112D3M,301 - 1001706-PCJ-112D3M,301 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PCJ-112D3M,301
1001706-PCJ-112D3M,301
Power Relays, Over 2 Amps - PCJ-112D3M,301 1001706-PCJ-112D3M,301
Manufacturer: TE Connectivity Potter & Brumfield Relays Win Source Part Number: 1001706-PCJ-112D3M,3 01 Packaging: Bulk Termination Style: PC Pin Features: Insulation - Class A, Sealed - Flux Protection Contact Form: SPST-NO (1 Form A) Mounting: Through Hole Coil Resistance: 720 Ohms Coil Current: 16.7mA Operate Time: 10ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 3A Switching Voltage: 250VAC, 30VDC - Max Turn On Voltage (Max): 9 VDC Turn Off Voltage (Min): 0.6 VDC Release Time: 4ms Coil Power: 200 mW Categories: Relays Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 1001706-PCJ-112D3M,301
Packaging: Bulk
Termination Style: PC Pin
Features: Insulation - Class A, Sealed - Flux Protection
Contact Form: SPST-NO (1 Form A)
Mounting: Through Hole
Coil Resistance: 720 Ohms
Coil Current: 16.7mA
Operate Time: 10ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 3A
Switching Voltage: 250VAC, 30VDC - Max
Turn On Voltage (Max): 9 VDC
Turn Off Voltage (Min): 0.6 VDC
Release Time: 4ms
Coil Power: 200 mW
Categories: Relays
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Relays, Over 2 Amps - PB1784-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1784-ND
Power Relays, Over 2 Amps PB1784-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PCJ-112D3M,301
Relays - Power Relays, Over 2 Amps PCJ-112D3M,301
RELAY GEN PURPOSE SPST 3A 12V

RELAY GEN PURPOSE SPST 3A 12V

Supplier's Site
Power Relay, Spst-No, 12Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity - 97X6996 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 12Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity
97X6996
Power Relay, Spst-No, 12Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity 97X6996
POWER RELAY, SPST-NO, 12VDC, 3A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 12VDC, 3A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:3A; Product Range:PCJ Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 1001706-PCJ-112D3M,301 PB1784-ND PCJ-112D3M,301 97X6996
Product Name Power Relays, Over 2 Amps - PCJ-112D3M,301 Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 12Vdc, 3A, Tht; Contact Configuration Oeg Te Connectivity
Resistance 720 ohms
Mounting PCBoard; Through Hole PCBoard Through Hole PCBoard; Through Hole
Relay Type General
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data