The PR25 series is a power relay with a 15 A contact rating and available in 1 Form A or 1 Form C configurations, featuring silver tin oxide contacts and a maximum switching voltage of 300 Vac and 30 Vdc. It has a nominal coil voltage of 12 Vdc, coil resistance of 400 Ω, and coil power consumption of 360 mW. The relay operates within a temperature range of -40 °C to 85 °C for Class F models, with an operate time of 10 ms and a release time of 5 ms. It is epoxy sealed, meets UL/cUL 508 safety approvals, carries a UL94V-0 flammability rating, and is RoHS compliant. The relay weighs 10 g and is designed for through-hole mounting on a PCB.
RELAY GEN PURPOSE SPDT 15A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-12V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |