The PR21-24V-400-2A is a power relay with a 24V DC coil, rated for 8 A switching at 250 Vac or 30 Vdc, and a 400 mW coil power consumption. It features a DPST (2 Form A) contact configuration, 100 mΩ max contact resistance, and operates with a 10 ms activate time and 5 ms release time. The relay is housed in a compact PBT (UL94V-0) casing with tin-plated copper terminals, measuring 29.0 mm long, 20.32 mm wide, and 12.6 mm high, and weighs 13.0 g. It meets UL/cUL 508 safety standards and is RoHS compliant. Operating temperature ranges from -40°C to 85°C with 35% to 95% RH humidity. The relay supports 100,000 electrical operations and 20,000,000 mechanical operations, with dielectric strength of 5,000 Vac between coil and contacts, and 1,000 Vac between open contacts.
RELAY GEN PURPOSE DPST 10A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR21-24V-400-2A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |