The PR25-18V-S-360-1C-E is a power relay with a 18 Vdc coil, 1 Form C contacts, and epoxy sealing. It supports a contact rating of 10 A at 277 Vac for normally open/normally closed and 5 A at 250 Vac for normally closed, with a maximum switching voltage of 300 Vac and 30 Vdc, and maximum switching power of 2,770 VA or 300 W. The relay has an operating temperature range of -40°C to 85°C for Class F models, a coil power of 360 mW at nominal voltage, and operates in 10 ms with a release time of 5 ms. It is rated for 100,000 electrical operations and 1,000,000 mechanical operations. The device is UL/cUL 508 listed, meets UL94V-0 flammability rating, is RoHS compliant, and weighs 10 g. Its housing is made of PBT with tin-plated copper terminals. The package is designed for PCB mounting.
RELAY GEN PURPOSE SPDT 15A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-18V-S-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |