General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
General Purpose Relays 20AMP120VAC 2FORMC DPDT 2C/O
Power Relay; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw; Contact Voltage VDC:125VDCRoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 20A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PRD-11AJ0-120-ND | PRD-11AJ0-120 | 26C1562 | PRD-11AJ0-120 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |