The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring silver tin oxide contacts and a nominal coil power of 900 mW. It is available in 12 Vdc coil voltage with Class B or Class F insulation, operates between -55 °C and 85 °C for Class B or 105 °C for Class F, and meets UL/cUL 508 and UL94V-0 standards. The relay has a 25 g weight, supports wave soldering, and is epoxy-sealed for washability. The package is through-hole with a recommended PCB layout, and contact resistance is typically 2 mΩ under load. Dielectric strength is 1,500 Vrms between open contacts and 2,500 Vrms between coil and contacts. Switching life is 100,000 operations at 125 Vac, 30 A, and 10 million mechanical operations.
RELAY GEN PURPOSE SPDT 40A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-12V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |