The PR24-5V-900-1C is a 5V DC, 900 mW power relay with a single pole, double throw (SPDT) contact configuration, rated for 40 A switching current at 250 Vac and 24 Vdc, and 30 A for the normally closed contact. It features silver alloy contacts, a contact resistance of 100 mΩ, and operates within a temperature range of -40°C to 85°C. The relay measures 31.8 mm × 27.4 mm × 17.8 mm and weighs 27.0 g, with a through-hole mounting style. It meets UL/cUL 508 safety approvals and has a flammability rating of UL94V-0. Operating time is 15 ms, release time is 10 ms, and it supports 100,000 electrical operations and 10,000,000 mechanical operations. RoHS compliant.
RELAY GEN PURPOSE SPDT 40A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR24-5V-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |