The PR27-18V-S-900-1C is a 18 Vdc power relay with 1 form C contacts, rated for 30 A at 277 Vac and 20 A at 30 Vdc, with a 40 A maximum switching current. It has a 900 mW nominal coil power and a coil resistance of 380 Ω. The relay is epoxy sealed, with silver tin oxide contacts, and meets UL/cUL 508 and UL94V-0 standards. Operating temperature range is -55 °C to 105 °C for Class F models. It weighs 35 g and is designed for PCB mounting with tin-plated terminals. The device supports up to 10,000,000 mechanical operations and 100,000 electrical operations at 30 A, 125 Vac.
32.23 X 27.4 X 27.92 MM, 18 V, 4
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-18V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |