The PR13 series is a power relay with SPST (1 Form A) or SPDT (1 Form C) contacts, rated for 10 A at 250 Vac or 30 Vdc, and a maximum switching power of 2,500 VA or 300 W. It operates at 5 Vdc, 12 Vdc, or 24 Vdc coil voltages with a coil power of 450 mW. The relay has a 100 mΩ contact resistance, 10 ms operate time, and 5 ms release time. It is rated for -40 to 85 °C operating temperature and 35 to 95 %RH humidity. The device weighs 11.0 g and is packaged in a tube of 25 pieces. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating. The part is RoHS compliant and mounted via PCB terminals with a compact footprint.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR13-5V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |