The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring silver tin oxide contacts and a 900 mW nominal coil power. It is available in coil voltages from 5 Vdc to 48 Vdc, with the PR26-48V-S-900 variant operating at 48 Vdc. The relay has a Class B or Class F insulation rating, with operating temperatures of -55 °C to 85 °C for Class B and -55 °C to 105 °C for Class F. It complies with UL/cUL 508 and UL94V-0 flammability standards, is RoHS compliant, and has a weight of 25 g. The package is a PCB-mounted design with dimensions of 31.8 mm x 26.9 mm x 19.1 mm, as indicated by the mechanical drawing.
31.8 X 26.9 X 19.1 MM, 48 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-48V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |