The PR17-24V-540-1A is a 24V DC, 540 mW power relay with a single-pole single-throw (SPST) contact configuration, rated for 16 A at 120 VAC or 30 VDC, and capable of switching up to 4,000 VA or 480 W. It features a silver alloy contact material, 100 mΩ maximum contact resistance, 15 ms operate time, and 8 ms release time. The relay is housed in a PBT (UL94V-0) case, weighs 13.0 g, and operates from -30°C to 70°C. It meets UL/cUL 508 safety approvals and is RoHS compliant. The package is designed for PCB mounting with a pin layout matching the PR17 series mechanical drawing, measuring 29.0 mm in length, 20.3 mm in width, and 12.6 mm in height.
RELAY GEN PURPOSE SPST 16A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR17-24V-540-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |