The PR28 series is a power relay with a 20 A switching capacity, available in 1 Form A or 1 Form C contact configurations. This part features a 48 Vdc coil with 6,400 Ω nominal resistance and 360 mW power consumption. It uses AgSnO2 contacts, supports up to 277 Vac and 30 Vdc switching voltages, and handles 16 A switching current. With a 10 ms operate time and 5 ms release time, it operates from -40 °C to 85 °C and meets UL/cUL 508 and UL94V-0 safety standards. The epoxy-sealed, surface-mountable design has a 9.5 g weight and is RoHS compliant.
RELAY GEN PURPOSE SPST 20A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-48V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |