The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contact material. It has a nominal coil power of 900 mW, operates at 6 Vdc with a coil resistance of 40 Ω, and supports switching up to 300 Vac and 30 Vdc. The relay has a mechanical life of 10,000,000 operations and an electrical life of 100,000 operations at 125 Vac, 30 A. It is available in Class B or Class F insulation, with operating temperatures from -55°C to 85°C for Class B and -55°C to 105°C for Class F. The package is through-hole mounted with a weight of 35 g. The part meets UL/cUL 508 safety standards and carries a UL94V-0 flammability rating. RoHS compliant.
32.23 X 27.4 X 27.92 MM, 6 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-6V-S-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |