The PR12-24V-360-1C is a power relay with a 24 Vdc coil, SPDT (1 Form C) contact configuration, and a coil power rating of 360 mW. It provides a contact rating of 10 A at 250 Vac and 6 A at 24 Vdc for the normally closed contact, with a maximum switching current of 15 A and maximum switching power of 2,500 VA. The relay features silver alloy contacts, a contact resistance of 100 mΩ at 6 Vdc and 1.0 A, and operates within a temperature range of -40°C to 85°C. It is rated for 100,000 electrical operations and 10,000,000 mechanical operations. The package is a PCB-mount design with dimensions specified in millimeters, weighing 10.0 g. It complies with UL/cUL 508 safety standards and carries a UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE SPDT 15A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR12-24V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |