The PR28 series is a power relay with 1 Form A or 1 Form C contacts, rated for 20 A switching current at 277 Vac and 16 A at 30 Vdc, with a 360 mW nominal coil power. It features silver tin oxide contacts, a 10 ms operate time, and 5 ms release time, and operates from -40 °C to 85 °C. The relay is epoxy sealed in the 'E' variant and mounts via PCB with a size of 22 X 16 X 16.6 mm. It meets UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and weighs 9.5 g.
22 X 16 X 16.6 MM, 6 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-6V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |