General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE DPDT 20A 120V
RELAY, DPDT, 125VDC, 20A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:20A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Relay Terminals:Screw RoHS Compliant: Yes
PRD-11AH0-120=PRD
Power Relay, 120 VAC Input Voltage, 290 Ohms Coil Resistance, Screw Terminal
POWER RELAY, DPDT, 125VDC, 20A, COIL VOLTAGE 120VA, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
POWER RELAY, DPDT, 125VDC, 20A, COIL VOLTAGE 120VA, NON LATCHING. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays DPDT SCR TERM 120VAC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB504-ND | PRD-11AH0-120 | 18M9282 | 48M7498 | 70198708 | 20774722 | PRD-11AH0-120 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 125Vdc, 20A; Contact Configuration Potter&brumfield Te Connectivity | Prd-11Ah0-120=Prd Potter&brumfield Te Connectivity | Relay;E-Mech;Power;DPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 125DC;Screw;PRD Series | Relay/Socket | General Purpose Relays |
| Relay Type | General | General | |||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |||
| Operating Temp | -67 to 113 F (-55 to 45 C) |