The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac and 5 A at 277 Vac or 30 Vdc, using AgSnO2 contact material. It features a 450 mW coil at nominal voltage, an operate time of 8 ms, and a release time of 5 ms. The relay supports -40°C to 90°C operating temperature and is epoxy sealed in the E variant. It meets UL/cUL 508 and UL94V-0 standards, is RoHS compliant, and weighs 7 g. The PCB mount device has a 100 mΩ contact resistance and 400 Vac / 150 Vdc maximum switching voltage. The PR30-12V-450-1A-E variant specifies a 12 Vdc coil, 1 Form A contact, and epoxy sealing, consistent with the series base design.
RELAY GEN PURPOSE SPST 10A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-12V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |