General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
25 A , 1200 Ohms Coil Resistance, 9.80 VA , PRD Series Industrial Relays
General Purpose Relays DPDT SCR TERM 240VAC
RELAY GEN PURPOSE DPDT 25A 240V
RELAY, DPDT, 277VAC, 50VDC, 25A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:25A; Product Range:PRD Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes
PRD-11AY0-240=PRD
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB506-ND | 70199177 | PRD-11AY0-240 | PRD-11AY0-240 | 18M9284 | 48M7507 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Power;DPDT;Cur-Rtg 25A;Ctrl-V 240AC;Vol-Rtg 240AC;Screw;PRD Series | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 277Vac, 50Vdc, 25A; Contact Configuration Potter&brumfield Te Connectivity | Prd-11Ay0-240=Prd Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -67 to 113 F (-55 to 45 C) |