The PR30 series is a power relay with 1 form A or 1 form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc. This variant features 1 form C contacts and epoxy sealing. It operates with a 48 Vdc coil, drawing 450 mW at nominal voltage, and has a coil resistance of 5,120 Ω. The relay supports a maximum switching voltage of 400 Vac and 150 Vdc, with a maximum switching power of 2,770 VA and 150 W. It has an operate time of 8 ms and a release time of 5 ms. The device is rated for operation from -40 °C to 90 °C and meets UL/cUL 508 safety approvals and UL94V-0 flammability rating. It is RoHS compliant and weighs 7 g. The relay is mounted via PCB and has a footprint compatible with standard surface-mount techniques.
RELAY GEN PURPOSE SPDT 10A 48V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-48V-450-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |