The PR26-18V-S-900-1C-E is a 40 amp power relay with 1 Form C contacts, rated for 30/30 A at 277 Vac and 20/10 A at 30 Vdc, using AgSnO2 contact material. It has an 18 Vdc coil with 900 mW nominal power consumption, operates between -55 °C and 105 °C as a Class F model, and features epoxy sealing. The relay weighs 25 g, complies with UL/cUL 508 and UL94V-0 standards, and is RoHS compliant. It is solderable via wave soldering.
RELAY GEN PURPOSE SPDT 40A 18V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-18V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |