The PR28 series is a power relay with 20 amp contact ratings, available in 1 Form A or 1 Form C configurations, and epoxy-sealed for environmental protection. It features a 360 mW coil power rating, operates at 24 Vdc with a coil resistance of 1,600 Ω, and switches up to 277 Vac at 20 A or 30 Vdc at 16 A. The relay meets UL/cUL 508 safety standards, has a flammability rating of UL94V-0, and is RoHS compliant. It operates from -40 °C to 85 °C, with a weight of 9.5 g and a mounting style designed for PCB use. Contact material is AgSnO2, and the package is constructed from PBT housing with tin-plated copper alloy terminals.
RELAY GEN PURPOSE SPDT 20A 24V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-24V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |