The PR28 series is a power relay with 20 A contact rating, available in 1 Form A or 1 Form C configurations, and rated for 277 Vac and 30 Vdc switching. It has a coil power of 360 mW at nominal voltage, with a 15 Vdc coil variant specified. The relay uses AgSnO2 contacts, has a contact resistance of 100 mΩ, and offers 100,000 electrical life operations at 16 A, 277 Vac. It measures 22 × 16 × 16.6 mm, operates from -40 to 85 °C, and is epoxy sealed in certain variants. The package is through-hole mounted with tin-plated copper terminals, and it meets UL/cUL 508 and UL94V-0 flammability standards. RoHS compliant.
22 X 16 X 16.6 MM, 15 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-15V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |