The PR28 series is a power relay with 20 A contact rating, available in 1 Form A or 1 Form C configurations, and features a 360 mW coil with nominal operating voltage of 12 Vdc. It has AgSnO2 contacts, a 2,000 Vrms coil-to-contact dielectric strength, and operates from -40 °C to 85 °C. The relay is epoxy sealed, meets UL/cUL 508 safety approvals, has a UL94V-0 flammability rating, and is RoHS compliant. The package is through-hole with a weight of 9.5 g and an approximate size defined by the PCB layout and terminal dimensions listed in the mechanical drawings.
RELAY GEN PURPOSE SPST 20A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-12V-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |