The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a coil voltage of 6 Vdc, a nominal coil power of 360 mW, and operate and release times of 10 ms and 5 ms respectively. The relay is available in Class B or Class F insulation, with operating temperatures up to 70 °C for Class B and 85 °C for Class F. The product is epoxy sealed, RoHS compliant, and meets UL/cUL 508 and UL94V-0 standards. Its dimensions are 19 mm × 15.3 mm × 15.7 mm, with a weight of 10 g, and it is designed for PCB mounting.
19 X 15.3 X 15.7 MM, 6 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-6V-S-360-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |