The PR28 series is a power relay with 20 A contact rating, available in 1 Form A or 1 Form C configurations, and rated for 277 Vac and 30 Vdc switching. It features AgSnO2 contacts, a coil power of 360 mW at nominal voltage, a 10 ms operate time, and a 5 ms release time. Operating temperature ranges from -40 °C to 85 °C, with storage up to 130 °C. The relay is epoxy sealed, has a weight of 9.5 g, and meets UL/cUL 508 and UL94V-0 standards. It is designed for PCB mounting with a footprint supporting wave soldering up to 260 °C for 5 seconds. The exact variant PR28-9V-360-1C-E is not listed but matches the series specifications for a 9 V coil and 1 Form C contacts with epoxy sealing.
22 X 16 X 16.6 MM, 9 V, 16 A, SP
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-9V-360-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |