The PR27 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 20 A at 30 Vdc, using AgSnO2 contacts. It has a nominal coil power of 900 mW and operates at 6 Vdc with 40 Ω coil resistance. The relay switches up to 300 Vac and 30 Vdc, with a maximum switching power of 10,000 VA AC and 900 W DC. It supports 100,000 electrical operations at 125 Vac, 30 A, and 10,000,000 mechanical operations. Operating temperature is -55°C to 85°C for Class B, or up to 105°C for Class F. Insulation resistance is 1,000 MΩ at 500 Vdc. The device meets UL/cUL 508 and UL94V-0 standards. It is a PCB-mount relay weighing 35 g with epoxy sealing and a 1 Form A contact option.
32.23 X 27.4 X 27.92 MM, 6 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-6V-S-900-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |