The PR27 series is a power relay with 40 A contact rating for 1 Form A or 1 Form C configurations, using AgSnO2 contacts and a 900 mW nominal coil power. It is available in multiple coil voltages, including 110 Vdc, and supports Class B and Class F insulation with operating temperatures up to 85 °C and 105 °C respectively. The relay has a 35 g weight, epoxy-sealed models are washable, and it meets UL/cUL 508 and UL94V-0 flammability standards. The part is surface-mountable with a tin-plated copper alloy terminal and PBT housing.
RELAY GEN PURPOSE SPDT 40A 110V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-110V-S-900-1C-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |