The PR23-5V-900-1A is a SPST power relay with a 5 Vdc coil, rated for 30 A at 125 Vac and 24 Vdc, and a coil power of 900 mW. It features Ag alloy contacts, a maximum switching power of 7,500 VA, and operates within a temperature range of -40°C to 85°C. The relay is packaged in a through-hole mount with dimensions based on a recommended PCB layout, weighs 27.0 g, and meets UL/cUL 508 safety standards with a UL94V-0 flammability rating. It has an electrical life of 100,000 operations and a mechanical life of 10,000,000 operations.
RELAY GEN PURPOSE SPST 30A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR23-5V-900-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |