The PR27 series is a PCB-mounted power relay with 1 form A or 1 form C contacts, rated at 40 A for switching 250 Vac or 30 Vdc, and 30 A at 277 Vac for normally open contacts. It uses AgSnO2 contacts and has a nominal coil power of 900 mW, with a 6 Vdc coil variant. The relay has a maximum switching voltage of 300 Vac and 30 Vdc, and a contact resistance of 50 mΩ. Mechanical life is 10,000,000 operations; electrical life is 100,000 operations at 125 Vac, 30 A. Operating temperature ranges from -55 °C to 105 °C for Class F models. The package measures 32.23 mm x 27.4 mm x 27.92 mm and weighs 35 g. It is epoxy sealed, RoHS compliant, and meets UL/cUL 508 and UL94V-0 standards.
32.23 X 27.4 X 27.92 MM, 6 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR27-6V-S-900-1A-F-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |