The PR2-5V-450-1A is a 5V DC, 450 mW, SPST (1 Form A) power relay with a contact rating of 5 A at 250 Vac and 5 A at 28 Vdc, a maximum switching current of 10 A, and a maximum switching power of 1,250 VA or 280 W. It has a coil resistance of 55 Ω ±10%, an operate time of 10 ms, and a release time of 5 ms. The relay is packaged for PCB mounting with a dimensions of 18.6 mm × 12.7 mm × 7.6 mm and weighs 6.0 g. It meets UL/cUL 508 safety approvals and has a UL94V-0 flammability rating, operates from -40°C to 85°C, and is RoHS compliant.
RELAY GEN PURPOSE SPST 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR2-5V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |