The PR30 series is a power relay with 10 A contact rating for 1 Form A or 1 Form C configurations, featuring a 450 mW coil power rating and silver tin oxide contacts. The PR30-3V-450-1A-E variant operates at 3 Vdc with a 20 Ω coil resistance, supports 5 A at 30 Vdc and 10 A at 125 Vac, and is epoxy sealed. It measures 7 g in weight and operates from -40 °C to 90 °C. The relay has an operate time of 8 ms and a release time of 5 ms, with dielectric strength of 1,000 Vrms between open contacts and 4,000 Vrms between coil and contacts. It meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, is RoHS compliant, and is designed for surface mount applications. Packaging is in trays of 100 pcs.
RELAY GEN PURPOSE SPST 10A 3V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-3V-450-1A-E-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |