The PR25 series is a power relay with 1 Form A or 1 Form C contacts, rated for 15 A at 125 Vac and 10 A at 277 Vac, using AgSnO2 contact material. It has a nominal coil power of 360 mW at 5 Vdc, with operate and release times of 10 ms and 5 ms respectively. The relay is rated for a maximum switching voltage of 300 Vac and 30 Vdc, with a switching power of 2,770 VA and 300 W. It operates from -40°C to 70°C with Class B insulation, weighs 10 g, and is mounted via PCB with a footprint supporting wave soldering. The case is PBT (UL94V-0), tin-plated, and it meets UL/cUL 508 and RoHS standards.
19 X 15.3 X 15.7 MM, 5 V, 15 A,
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR25-5V-S-360-1A-F-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |