The PR30 series is a power relay with 1 Form A or 1 Form C contacts, rated for 10 A at 125 Vac, 5 A at 277 Vac, and 5 A at 30 Vdc. It has a nominal coil power of 450 mW and operates at 12 Vdc with a coil resistance of 320 Ω. The relay features silver tin oxide contacts, an operate time of 8 ms, and a release time of 5 ms. It is certified to UL/cUL 508 and meets UL94V-0 flammability standards. The device is epoxy sealed, with a weight of 7 g and an operating temperature range from -40 °C to 90 °C. The package is designed for PCB mounting with a recommended layout provided, and dimensions are inferred from the mechanical drawing as 20.5 mm × 10.2 mm × 15.3 mm.
20.5 X 10.2 X 15.3 MM, 12 V, 10
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR30-12V-450-1A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |