The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, featuring AgSnO2 contacts and a 900 mW nominal coil power. It is available in 12 Vdc coil voltage with a coil resistance of 155 Ω, operate time of 8-15 ms, and release time of 3.5-10 ms. The relay operates from -55 °C to 105 °C for Class F models, with a dielectric strength of 2,500 Vrms between coil and contacts. It is epoxy sealed, RoHS compliant, and meets UL/cUL 508 and UL94V-0 standards. The case measures 31.8 mm × 26.9 mm × 19.1 mm and weighs 25 g.
31.8 X 26.9 X 19.1 MM, 12 V, 40
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-12V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |