The PR26 series is a power relay with 1 Form A or 1 Form C contacts, rated for 40 A at 250 Vac and 40 A at 30 Vdc, using AgSnO2 contact material. It has a coil power rating of 900 mW at nominal voltage and operates with a 6 Vdc coil. The relay supports Class B and Class F insulation, with operating temperatures up to 85 °C for Class B and 105 °C for Class F. It is packaged in a PCB mount style, measuring 31.8 mm × 26.9 mm × 19.1 mm, and weighs 25 g. The product meets UL/cUL 508 safety approvals and UL94V-0 flammability rating, and is RoHS compliant.
31.8 X 26.9 X 19.1 MM, 6 V, 40 A
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR26-6V-S-900-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |