The PR2-5V-450-1C is a 5V DC, 450 mW power relay with a single-pole double-throw (1 Form C) contact configuration, rated for 5 A switching at 28 VDC and 5 A at 250 VAC on the normally open contact, and 3 A on the normally closed contact. It features Ag alloy contacts, a maximum switching power of 280 W, and a contact resistance of 100 mΩ at 6 VDC and 1.0 A. The device operates within a temperature range of -40°C to 85°C, has a coil resistance of 55 Ω, and a switching life of 100,000 operations under rated load. It is mounted on a PCB with a footprint matching the 12.7 mm x 18.6 mm overall dimensions, weighs 6.0 g, and meets UL/cUL 508 safety standards with UL94V-0 flammability rating. RoHS compliant.
RELAY GEN PURPOSE SPDT 10A 5V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR2-5V-450-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |