PR28-24V-360-1C is a 24 V DC, 20 A power relay with 1 Form C contacts, using AgSnO2 contact material. It has a coil power of 360 mW, operates at 18.0 V to 26.4 V DC, and switches up to 277 V AC at 17 A or 30 V DC at 16 A. The relay supports 100,000 electrical operations at rated load and 10,000,000 mechanical operations. It features epoxy sealing, a 10 ms operate time, and 5 ms release time. Operating temperature ranges from -40 °C to 85 °C. The unit measures 22 mm × 16 mm × 16.6 mm and weighs 9.5 g. It meets UL/cUL 508 safety standards and has a UL94V-0 flammability rating. RoHS compliant.
22 X 16 X 16.6 MM, 24 V, 16 A, S
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2223-PR28-24V-360-1C-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |