Radwell International Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
(PRICE/CUT TAPE)DIODE, TVS, 4 CHANNEL, BI, 24V, 300W, 8SO; PRODUCT RANGE:SMDAXXC SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:5V; CLAMPING VOLTAGE VC MAX:55V; DIODE CASE STYLE:SOIC; NO. OF PINS:8PINS; BREAKDOWN...
(PRICE/EACH), AID RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/EACH), DFD RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) RECTIFIER, DUAL, 20A, 300V, TO-262; REPETITIVE REVERSE VOLTAGE VRRM MAX:300V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:35NS; FORWARD SURGE ROHS...
(PRICE/TC) SCHOTTKY RECTIFIER, 30V, 12A, TO-252AA ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC) SCHOTTKY RECTIFIER, 4A 40V DO-214AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):4A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:DO-214AB (SMC); NO. OF PINS:2PINS; FORWARD VOLTAGE VF MAX:440MV; PRODUCT RANGE:-...
(PRICE/TC) TVS DIODE ARRAY, 300W, 12V, SOIC, PRODUCT RANGE:SMDAC-5 SERIES, TVS POLARITY:BIDIRECTION AL, REVERSE STAND-OFF VOLTAGE VRWM:5V, CLAMPING VOLTAGE VC MAX:19V, DIODE CASE STYLE:SOIC, NO. OF PINS:8PINS, BREAKDOWN VOLTAGE MIN:16.7V...
(PRICE/TC) TVS DIODE ARRAY, 400W, 12V, SOT-23; CLAMPING VOLTAGE VC MAX:26V; DIODE CASE STYLE:SOT-23; NO. OF PINS:3PINS; POWER DISSIPATION PD:400W; PRODUCT RANGE:SM SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; BREAKDOWN VOLTAGE MAX:13.3V ROHS...
(PRICE/TC) TVS DIODE, 1.5KW, 48V, DO-214AB; PRODUCT RANGE:SMCJ SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:48V; DIODE CASE STYL. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), DIODE, AEC-Q101, DUAL, 600V, 16A, TO-263 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), DIODE, SCHOTTKY, 30A, 30V, TO-263-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):30A; FORWARD VOLTAGE VF MAX:570MV; FORWARD SURGE CURRENT IFSM MAX:220A; OPERATING ROHS COMPLIANT:...
(PRICE/TC), DIODE, TVS, 100V, SMB; PRODUCT RANGE:TRISIL SMTPA SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:90V; CLAMPING VOLTAGE VC MAX:-; DIODE CASE STYLE:SMD; NO. OF PINS:2PINS; BREAKDOWN VOLTAGE MIN:100V ROHS...
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, HTSSOP-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: Y.
(PRICE/TC), LED DRIVER, ANALOGUE, 30MHZ, WSOIC-24; DEVICE TOPOLOGY:CONSTANT CURRENT; INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:5.5V; OUTPUT VOLTAGE MAX:20V; OUTPUT CURRENT MAX:120MA; SWITCHING FREQUENCY:30MHZ; NO. OF OUTPUTS:16OUTPUTS; IC ROHS COMPLIANT: YE.
(PRICE/TC), LED DRIVER, BOOST, 1.2MHZ, SOT-23; DEVICE TOPOLOGY:BOOST (STEP UP); INPUT VOLTAGE MIN:3V; INPUT VOLTAGE MAX:18V; OUTPUT VOLTAGE MAX:38V; OUTPUT CURRENT MAX:1.2A; SWITCHING FREQUENCY:1.2MHZ; NO. OF OUTPUTS:1OUTPUTS; IC MOUNTING:SMD; ROHS...
(PRICE/TC), RECTIFIER DIODE, DUAL COMMON CATHODE, 100 V, 20 A, TO-263, 3, 880 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), RECTIFIER DIODE, SINGLE, 1.2 KV, 2 A, 1.75 V, 75 NS, 40 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TC), RECTIFIER, 1.2KV, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.2V; REVERSE RECOVERY TIME TRR MAX:95NS; FORWARD SURGE CURRENT IFSM MAX:55A...
(PRICE/TC), RECTIFIER, 600V, 5A, TO-252; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:40NS; FORWARD SURGE CURRENT IFSM MAX:50A...
(PRICE/TC), SCHOTTKY RECT, DUAL, 150V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-263 (D2PAK); NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V ROHS...
(PRICE/TC),ZENER DIODE, AEC-Q101, 5.1V, DO-214AC, ZENER VOLTAGE VZ TYP:5.1V, POWER DISSIPATION PD:1.5W, DIODE CASE STYLE:DO-214AC, ZENER TOLERANCE ±:5%, NO. OF PINS:2PINS, OPERATING TEMPERATURE MAX:150°C, PRODUCT RANGE:SZ1SMA59XXBT3G SERIES, ROHS COMPLIAN. FREE...
(PRICE/TR) 10A SCHOTTKY RECTIFIER / 13 REEL ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
(PRICE/TR), AID RECTIFIER ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
. FREE 2 YEAR RADWELL WARRANTY
18"PROBE,DUCT THERMISTORSENSOR. FREE 2 YEAR RADWELL WARRANTY
30A SBR SUPER BARRIER RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
4 A, 300 V, SCR, TO-202AB. FREE 2 YEAR RADWELL WARRANTY
AID RECTIFIER, DIODE, ULTRAFAST, SMD/SMT, VR REVERSE VOLTAGE: 1.2KV, IF FORWARD CURRENT: 15A, SINGLE, MAX SURGE CURRENT: 200A, IF REVERSE CURRENT: 15UA, RECOVERY TIME: 53NS, 10.4X4.6X9.35MM, ROHS COMPLIANT: YES. FREE...
AMETHERM Components SL22 20005
AMETHERM Components SL22 2R018
AMETHERM, SG64, INRUSH CURRENT LIMITER, 7OHM, 10AMP. FREE 2 YEAR RADWELL WARRANTY
BRIDGE 4-SMD. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECT 1PHASE 1KV 4A D3K . FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER 4BLADE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 0.84A, 800V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 600V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER MODULES, SINGLE PHASE, 35A, 600V, QC, NO. OF PHASES:SINGLE, REPETITIVE REVERSE VOLT VRRM MAX:600V, FORWARD CURRENT IF(AV):35A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLT VF MAX:-, NO. OF PINS:4PINS...
BRIDGE RECTIFIER, 3 PHASE BRIDGE DIODE, 20 AMP, 800 VAC, 3-PHASE BRIDGE, FASTON TERMINAL, VRM - 600-800 V, IFSM - 300 AMP, VDIS - 2 KV, VF - 1.05 V...
BRIDGE RECTIFIER, 8 AMP, 800 VOLT, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, 800V, 20A, SQUARE IN-LINE PACKAGE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, SMD/SMT, 1 A, 200V, LENGTH: 8.51 MM, WIDTH: 6.5 MM, HEIGHT: 3.3 MM, SERIES: SDB103, 4-PIN SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, SMD/SMT, 1N PACKAGE, 600 V, 30 AMP, 6.8 X 6.5 X 2.5 MM. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER, SINGLE PHASE, STANDARD, 800 V, THROUGH HOLE, TS-6P PACKAGE, 20A. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS BRIDGE. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS VRM=600 IFSM=30, SINGLE PHASE BRIDGE, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
BRIDGE RECTIFIERS, THROUGH HOLE, 1W, 1A, PEAK REVERSE VOLTAGE: 800 V, MAX SURGE CURRENT: 30 A, LENGTH: 10.5 MM, WIDTH: 6.5 MM, HEIGHT: 3.1 MM, . FREE 2 YEAR RADWELL...
BRIDGE RECTIFR, SINGLE PHASE 800V. FREE 2 YEAR RADWELL WARRANTY
CANTHERM Components SDF DF240S
CURRENT LIMITER, INRUSH, 10OHM, 5 AMP. FREE 2 YEAR RADWELL WARRANTY
DIODE (TRIODE) TRIAC TO-220 15AMP 400VDRM. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, 1 PAIR (DUAL) COMMON CATHODE, 400 VAC, 8 AMP, THROUGH HOLE, FORWARD VOLTAGE VF MAX: 1.75V, REVERSE RECOVERY TIME TRR MAX: 50NS, FORWARD SURGE CURRENT IFSM MAX: 120A,...
DIODE ARRAY, 1 PAIR COMMON CATHODE, 45V, 15A, THROUGH HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DIODE ARRAY, TND SERIES, 16-PIN, 8 ELEMENT, 75V MINIMUM VOLT, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DIODE RECTIFIER, 5-1/2INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
DIODE SBR 45V 10A POWERDI5. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 150V, 10A, PACKAGING, TO-263-3, DPAK (2 LEADS + TAB), TO-263AB. FREE 2 YEAR RADWELL WARRANTY
DIODE SCHOTTKY 60V 8A DO201AD . FREE 2 YEAR RADWELL WARRANTY
DIODE SCR 1750AMP 1800V. FREE 2 YEAR RADWELL WARRANTY
DIODE SILICON RECTIFIER 50AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE STUD CATHODE 600AMP 1200V. FREE 2 YEAR RADWELL WARRANTY
DIODE SUPER FAST RECOVERY, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DIODE VOLTAGE REGULATOR. FREE 2 YEAR RADWELL WARRANTY
DIODE W/STUD TYPE-A2P. FREE 2 YEAR RADWELL WARRANTY
DIODE, 1 PAIR COMMON CATHODE, 200 VDC REVERSE, 1.25 V FORWARD, 10 AMPS, 30 NS RECOVERY TIME, THROUGH-HOLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, 200V, MC 60A, FC 3A, GENERAL PURPOSE, POWER SWITCHING, FAST RECOVERY, SINGLE. FREE 2 YEAR RADWELL WARRANTY
DIODE, 600 V, 6A, THROUGH HOLE, TO-220-3 PACKAGE/CASE . FREE 2 YEAR RADWELL WARRANTY
DIODE, AXIAL, FAST RECOVERY, 400 V, 3 AMP, SWITCHING REGULATOR.. FREE 2 YEAR RADWELL WARRANTY
DIODE, BRIDGE RECTIFIER, 1600V REVERSE VOLTAGE, 1.6V FORWARD VOLTAGE, 1500A. FREE 2 YEAR RADWELL WARRANTY
DIODE, BRIDGE RECTIFIER, 3PH, 25A, 1.2KV, MOD, NO. OF PHASES:THREE PHASE, REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV, FORWARD CURRENT IF(AV):25A, BRIDGE RECTIFIER CASE STYLE:MODULE, FORWARD VOLTAGE VF MAX:1.1V, NO. OF PINS:5PINS,...
DIODE, FAST RECOVERY RECTIFIER, 2000V, 2A, 175C, SMD, DO-213AB. FREE 2 YEAR RADWELL WARRANTY
DIODE, FULL REEL; PRODUCT RNG:SMBJ SERIES; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLT VRWM:40V; CLAMPING VOLT VC MAX:64.5V; DIODE CASE STYLE:DO-214AA; NO. OF PINS:2PINS; BREAKDOWN VOLT MIN:44.4V ;ROHS COMPLIANT: YES, ON...
DIODE, RECTIFIER SCHOTTKY, 7.5A D2PAK; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, 1 PAIR COMMON CATHODE, 400V, 8A, THROUGH-HOLE, TO-220-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, 4A, 600V, FAST RECOVERY, DO-214AB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, ARRAY, FAST RECOVERY, 1 PAIR COMMON CATHODE, 200V, 10A, 23NS, TO-252-3, DPAK. FREE 2 YEAR RADWELL WARRANTY
DIODE, RECTIFIER, SUPER FAST RECOVERY, 200V, 20 AMP, DUAL COMMON CATHODE, 960MV (VF), 25NS, ROHS COMPLIANT, MTO-3PT. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY RECTIFIER, 40A, 15V, MTO-3P. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 15A, 30V; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:30V; FORWARD CURRENT IF(AV):7.5A; DIODE CASE S. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 1A, 60V, 20V-150V, SMB-2, 2.41X4.75X3.73MM. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 2X15A, 170V, DUAL COMMON CATHODE, DIODE CASE STYLE: TO-247, 3 PINS, FORWARD VOLTAGE VF MAX: 920 MV. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 2X15A, 60V; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV):15A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:650MV; PRODUCT RANGE:- ROHS COMPLIANT:...
DIODE, SCHOTTKY, 2X60A, 45V; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):120A; FORWARD VOLTAGE VF MAX:670MV; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; DIODE CASE STYLE:ISOTOP; NO. OF PINS:4PINS ROHS COMPLIANT:...
DIODE, SCHOTTKY, 5A, 60V; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:60V; FORWARD CURRENT IF(AV) :5A; FORWAR. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 5A, 90V; DIODE TYPE:FAST RECOVERY; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:90V; FORWARD CURRENT IF(AV) :5A; F. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 60A, 100V, TO-220AB-3; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):60A;. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 60V, 8A, DO-214AB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, 80 AMP, 45 V, DO-203AB-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, DUAL ANODE, COMMON CATHODE, FAST RECOVERY, 45V, 20A, 500NS, TO-218-3. FREE 2 YEAR RADWELL WARRANTY
DIODE, SCHOTTKY, TO-3P, DIODE CONFIGURATION: DUAL COMMON CATHODE, REPETITIVE REVERSE VOLTAGE VRRM MAX: 40V, FORWARD CURRENT IF(AV): 30 AMP, FORWARD VOLTAGE VF MAX: 550MV, FORWARD SURGE CURRENT IFSM MAX:275A, ROHS...
DIODE, SCR, DIP-8; CLAMPING VOLTAGE VC MAX:-; DIODE CASE STYLE:DIP; NO. OF PINS:8PINS; OPERATING VOLTAGE:-; POWER DISSIPATION PD:-; PACKAGING:EACH; PRODUCT RANGE:SP721 SERIES; AUTOMOTIVE QUALIFICATION STANDARD:-; NO. OF CHANNELS:6 ;ROHS COMPLIANT:...
DIODE, SINGLE, 200V, 12A, TO-220AC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, SINGLE, 200V, 150A, POWERTAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):150A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.13V; REVERSE RECOVERY TIME TRR MAX:34NS; FORWARD SURGE CURRENT IFSM ROHS...
DIODE, SMC, 2000V, 3A. FREE 2 YEAR RADWELL WARRANTY
DIODE, SMCJ SERIES, 22V, 42.3 AMP, ESD SUPPTRSSOR, TVS, DO-214AB-2, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
DIODE, THROUGH HOLE, 10A, 40V, DUAL ANODE COMMON CATHODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 2 UNI / 1 BI, 24V, SOT23; CLAMPING VOLTAGE VC MAX:43V; DIODE CASE STYLE:SOT-23; NO. OF PINS:3 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 20V, 1.5KW, BI-DIR, DO201-2. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 28.2V, 1500W, UNIDIRECTIONAL, SMC, DO-214AB, MET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 4 CH, BIR, 5V, 300W, 8SO; CLAMPING VOLTAGE VC MAX:11V; DIODE CASE STYLE:SOIC; NO. OF PINS:8; OPERATING VOLTAGE:5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, 7 CH, BI, 24V, 300W, 8SO; CLAMPING VOLTAGE VC MAX:43V; DIODE CASE STYLE:SOIC; NO. OF PINS:8 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
DIODE, TVS, ARRAY, 30V, BIDIRECTIONAL, 6 CIRCUITS / CHANNEL, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST RECOVERY, 1 A, 200 V, DO-214AC, SMA , U12 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST, 1-20 AMP, 2 PIN, 1000 V, SINGLE CONFIGURATION, 75 NS RECOVERY TIME, THROUGH HOLE MOUNT, +175 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST, 2X45A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):45A; FORWARD VOLTAGE VF MAX:1.2V; DIODE MODULE CONFIGURATION:DUAL ISOLATED; PRODUCT RANGE:-; NO. OF PHASES:SINGLE PHASE ROHS COMPLIANT: YES. FREE...
DIODE, ULTRAFAST, 30 AMP, 3 PIN, 200 VDC, 30 UA REVERSE LEAKAGE CURRENT, V CASE, THROUGH HOLE MOUNT, -65 TO +175 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST, 30A, 1000V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1KV; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:42NS; FORWARD SURGE CURRENT IFSM MAX:180A ROHS...
DIODE, ULTRAFAST, 30A, 1200V; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):30A; FORWARD VOLTAGE VF MA. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST, 5A, 1200V; REPETITIVE REVERSE VOLTAGE VRRM MAX:1.2KV; FORWARD CURRENT IF(AV):5A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.25V; REVERSE RECOVERY TIME TRR MAX:48NS; FORWARD SURGE CURRENT IFSM MAX:55A ROHS...
DIODE, ULTRAFAST, 8A, 1000V, DIODE CONFIGURATION SINGLE, REPETITIVE REVERSE VOLTAGE VRRM MAX 1KV, FORWARD CURRENT IF(AV) 8A, FORWARD VOLTAGE VF MAX 1. FREE 2 YEAR RADWELL WARRANTY
DIODE, ULTRAFAST, 8A, 600V; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:2.9V; REVERSE RECOVERY TIME TRR MAX:25NS; FORWARD SURGE CURRENT IFSM MAX:80A ROHS...
DIODE, ULTRAFAST, DO-41, 20. FREE 2 YEAR RADWELL WARRANTY
DIODE, UNIDIRECTIONAL TVS, STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
DIODE, UNIDIRECTIONAL, 1 CHANNEL, 28 V, AXIAL, 45.4 V, 31.1 V, 11.2 A, PPPM. FREE 2 YEAR RADWELL WARRANTY
DIODE. FREE 2 YEAR RADWELL WARRANTY
DIODES, 1 CHANNEL, 350 V, SMD/SMT, PACKAGE / CASE: DO-214AC-2, 400 W, VESD - VOLTAGE ESD CONTACT: 30 KV. FREE 2 YEAR RADWELL WARRANTY
DIODES, GENERAL PURPOSE, POWER, SWITCHING, TO-220FP-3, 600V, 5A, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUDED BY MANUFACTURE, SILICON CONTROLLED RECTIFIER, SOLDER LUG, POST/STUD MOUNT, SCR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/01/2014, DIODE KIT, BUS DIODE, 40-50 HP, FOR 1336 AC DRIVE, OPEN STYLE, MOUNTABLE, SAME AS: 140151, SAME AS: 1336-140151, SAME AS: PN-140151. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, 6 A, 1200 V, 2.4 OHM, N-CHANNEL, SI, POWER, MOSFET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE DIODE, 25AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE DIODE, 3-PHASE, FULL WAVE, 110 AMP, 1200 V, ROHS-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 400V V(RRM), SILICON, PLASTIC PACKAGE-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 10A, 600V V(RRM), SILICON, PLASTIC PACKAGE-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 200V V(RRM), SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 1A, 400V V(RRM), SILICON, DIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2.1A, SILICON, SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 30A, 800V V(RRM), SILICON, SQIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 1 PHASE, 4.5A, 100V V(RRM), SILICON, 4 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 30A, 1600V V(RRM), SILICON, MODULE-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER DIODE, 3 PHASE, 30A, 800V V(RRM), SILICON, SVTA- 5 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 1A, 4-DIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 25AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 2A, 800V SIP-4. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, 32 AMP, SINGLE PHASE, 1.6 V, 1.6 KV, MODULE, 6 PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, NON INVERTING, MOUNTING THROUGH HOLE, 4 A, 17 V, 1 DRIVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SCBA SERIES, FOWARD CURRENT, 25 AMP, SINGLE PHASE BRIDGE, 400 V, 150 AMP SURGE CURRENT (MAX), STUD MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, SILICON, 15AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER, TS-6P-4 CASE, SINGLE PHASE, 25AMP, 800V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFIERS BRIDGE 600V 1A SIP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRIDGE RECTIFR, VHF28 SERIES, 1PH, 800V, FO-F-A, SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE BRIDGE, 7.5-20 HP 5 POSITION, 1334, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE RECTIFIER, 60V, 60A, MTO-3P PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SEMICONDUCTOR, 2-7/8 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, SEMICONDUCTOR, 3 INCH DIAMETER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, STUD MOUNT, DO-5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIODE, ZENER, 3.6V V(Z), 5%, 1W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE SEMICONDUCTOR MODULE, 2800 AMP, 1200~1800 VOLTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FIXED POSITIVE LDO REGULATOR, 5V, 0.5V DROPOUT, BIPOLAR, P-TO220-5-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, 8BIT BUS TRANSCEIVER, DIP-24; OUTPUT CURRENT:6MA; LOGIC TYPE:BUS TRANSCEIVER; NO. OF CHANNELS:8; INPUT LEVEL:2V; LOGIC CASE STYLE:DIP; NO. OF PINS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, IC, RECTIFIER DIODE, SILICON, 8A, 200V, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MIN QTY 1000 SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PHASE CONTROL, SCRS, 550-850 AMPS, 600-2400 V, 150 MICROSPEEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER MODULE, DIODE, SRC, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SCHOTTKY RECTIFIER, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, BLOCK, SEMICONDUCTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRICE/EA (MIN PURCH= 2000) IC, 18BIT, TSSOP-56, OUTPUT CURRENT 64MA, UNIVERSAL BUS TRANSCEIVER, 18 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER BRIDGE, 21 AMP, 1 PHASE, 800-1600V, HALF CONTROLLED, WITH FREEWHEELING DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 150A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 1200V V(RRM), SILICON, SMB, MARKING CODE T03. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 600V, SILICON,TO-247 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 1200V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 1200V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 16A, 150V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 200V V(RRM), SILICON, MTO-3P PKG 16 MM WIDE.. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 10A, 200V, SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 12A, 200V V(RRM), TO-247. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 7 ELEMENT, SILICON, DIP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 8 ELEMENT, 100V V(RRM), SILICON, DIP-16. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1A, 100V V(RRM), SILICON, SMB, MARKING CODE 1J. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 120V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 40V V(RRM), SILICON, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 50V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 40V V(RRM), SILICON, TO-220AC, 2 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 175V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, TO-218AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-247AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 25A, 60V V(RRM), MTO-3P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, ULTRA-FAST RECOVERY, 1 PHASE, 2 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, 600 V REVERSE VOLTAGE, 1.75 V FORWARD VOLTAGE, 30 AMP FORWARD CURRENT, 110 AMP MAX SURGE CURRENT, THROUGH HOLE TERMINATION, 4.6 MM WIDTH, SINGLE CONFIGURATION. FREE...
DISCONTINUED BY MANUFACTURER, RECTIFIER, SCHOTTKY BARRIER, 16 AMP, 60 V REPETITIVE REVERSE, 700 MV FORWARD VOLTAGE, THROUGH HOLE MOUNTING, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RECTIFIER, SILICON, HIGH-CURRENT, 200V, 6-22/400 AMP, 0.25MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, DC DOUBLE, 50 AMP FUSE, 24 V, WITH RETURN, WITHOUT SOCKET, (GHG 111 0000 W 1787). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, LOW IMPEDANCE ZENER BARRIER, 24 VDC, DOUBLE POSITIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SAFETY BARRIER, ZENER, 178724/24 V, 31/326 OHM, DUAL CHANNEL, +DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIER, TO-247AD-2, 30AMP, 45V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTKY RECTIFIERS, DUAL CONFIGURATION, 30A FORWARD CURRENT, THROUGH HOLE, TO-204AA-2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SCHOTTY RECTIFIER, SURFACE MOUNT, 1 AMP, 40 V, 600 MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SI PHOTODIODE, S2387 SERIES, FOR VISIBLE TO IR/GENERAL-PURPOSE PHOTOMETRY, 15 X 16.5 MM PKG, 10 X 10 MM PHOTOSENSITIVE ACTIVE AREA SIZE, 100 MM EFF PHOTOSENSITIVE AREA,...
DISCONTINUED BY MANUFACTURER, SILICON RECTIFIER, 1AMP, 500V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, STANDARD RECOVERY RECTIFIER, REVERSE VOLTAGE: 2.5KV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THERMISTOR, 12 INCH LEAD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, THYRISTOR DIODE, FREEWHEELING, PUCK TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 12V V(RWM), BIDIRECTIONAL, 10 ELEMENT, SILICON, SOP-14. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 12V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, BE MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 13V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 26V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA SMB, CE MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSIENT VOLTAGE SUPPRESSOR, DO-215AA-2, 8V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TRANSISTORS, IGBT, 1500 VOLTS, 10 AMP, 50 WATTS, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TVS DIODE, 100V, 600W, UNIDIRECTIONAL, SURFACE MOUNT, DO-214AA,SMB, MARKING NZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNI-DIRECTIONAL TVS DIODE, SINGLE, MAXIMUM CLAMPING VOLTAGE 35.5V, SURFACE MOUNT, MAXIMUM REVERSE STAND-OFF VOLTAGE 22V, 2 PINS, PEAK PULSE POWER DISSIPATION 600W, MAXIMUM PEAK PULSE CURRENT 16.9A.
DISCONTINUED BY MANUFACTURER, VOICE BAND AUDIO PROCESSOR, CODEC, 13 BIT, 16 KHZ, SERIAL INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, 5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ZENER DIODE, 3 V, SOT23. FREE 2 YEAR RADWELL WARRANTY
DISCRETE SEMICONDUCTOR MODULE, 1050A, 2200V , SINGLE. FREE 2 YEAR RADWELL WARRANTY
ELECTRICAL BARRIER SHEETING YELLOW 3X2FT 1000VAC. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSOR DIODE, BIDIRECTIONAL, WORKING VOLTAGE: 440 V, 1-CHANNEL, CASE: DO-214AC-2, POWER DISSIPATION: 3.3 W, TOLERANCE: 5 %, BREAKDOWN VOLTAGE RNAGE: 492-543 V. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODE, 14 CH, DIODE ARRAY, DIP-16. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES 36V 1.5KW BI-DIR TP1.5KE AEC-Q101. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES 36V 1.5KW UNI-DIR TP1.5KE AEC-Q101 . FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES 600W 24V 5% BIDIR . FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 10V , 600W , BI-DIR SZ1SMB, AEC-Q101 . FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS / TVS DIODES, 24V , 600W. FREE 2 YEAR RADWELL WARRANTY
ESD SUPPRESSORS/ TVS DIODES 12V 400W BI-DIR SZ1SMA AEC-Q101. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST POWER DIODE, DUAL COMMON CATHODE, 600 V, 30 A, 1.5 V, 55 NS, 325 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST POWER DIODE, SINGLE, 1.2 KV, 1 A, 1.65 V, 75 NS, 18 A, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
FAST / ULTRAFAST POWER DIODE, SOFT, SINGLE, 600 V, 30 A, 1.5 V, 60 NS, 325 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FAST DIODE, 12A, 200V, DO-203AA; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):12A; FORWARD VOLTAGE VF MAX:1.4V; DIODE MODULE CONFIGURATION:-; PRODUCT RANGE:-; DIODE CASE STYLE:DO-203AA; DIODE CONFIGURATION:SINGLE ROHS COMPLIANT: YES.
FIXED POSITIVE STANDARD REGULATOR, 5VBIPOLAR, PSFM3 TO-220. FREE 2 YEAR RADWELL WARRANTY
FREDS - TO-262. FREE 2 YEAR RADWELL WARRANTY
GE RECTIFIERS VRM=800 IFSM=300. FREE 2 YEAR RADWELL WARRANTY
GENERIC Components NTC10
HYPERFAST DIODE, 15A, 600V TO-220AC; DIODE CONFIGURATION:SINGLE ; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):15A; FORWARD VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
IC RECTIFIER BRIDGE. FREE 2 YEAR RADWELL WARRANTY
INFARED SENSOR / HONEYWELL. FREE 2 YEAR RADWELL WARRANTY
INFRARED EMITTING DIODE, 950NM, 5V, 32-64MW, TO-18. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITER 5 OHMS ±10% 6A 0.6" (15MM) . FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITER ICL, 20%, 22.86 MM, 14 A, RADIAL. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITER, 16 OHM, 5A, DISC 22MM. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITER, 4 OHMS, 8A, THROUGH HOLE MOUNT, RADIAL LEADED. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITER, PCB MOUNT, RADIAL LEADED, CURRENT RATING: 7 A, RESISTANCE: 5 OHMS, TOLERANCE: 15 %, OPERATING TEMPERATURE: 0 TO 65 °C. FREE 2 YEAR RADWELL WARRANTY
INRUSH CURRENT LIMITERS, 10MM, 5OHMS, 3A, 5MM LEAD SPACE . FREE 2 YEAR RADWELL WARRANTY
IXYS Semiconductors VHF15-16IO5
IXYS Semiconductors VHF28-16IO5
KEYSTONE CARBON Components RL3006-50-40-25-PTO
LINK. FREE 2 YEAR RADWELL WARRANTY
LITTELFUSE Semiconductors SMAJ18A
MIN QTY 1500 TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 264 NTC THERMISTOR; SERIES:SL03; THERMISTOR TYPE:NTC; RESISTANCE:20OHM; THERMISTOR TOLERANCE:± 20%; BETA:2700K; PACKAGE/CASE:RADIAL; LEADED P. FREE 2 YEAR RADWELL WARRANTY
MIN QTY 850 TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
MOSFET, N CHANNEL, 500V, 20A, TO-247AC-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:20A; DRAIN SOURCE VOLTAGE VDS:500V; ON RESISTANCE RDS(ON):0.225OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; MSL:- ROHS COMPLIANT:...
MULTIPHASE DIODE BRIDGE ASSEMBLY, POWER RATINGS:, INPUT / 218 AMP / 600 VAC / 50/60 HZ, OUTPUT / 490 AMP / 875 VDC. FREE 2 YEAR RADWELL WARRANTY
NEGATIVE TEMPERATURE COEFFICIENT, POWER THERMISTOR, RADIAL, DIAMETER 20MM 15R 4.5A. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, 10 K CYLINDRICAL PROBE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, DIAMETER 22 MM, 1 OHM, 20 A, 20%, LEAD SPACE 7.8 MM, SL22 SERIES. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, ICL, 2 OHM, 18A, 22 MM DIAMETER, RADIAL. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, INRUSH CURRENT LIMITER, 2.5 OHMS, 20%, 10 A, 22.00MM RADIAL. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR, PRODUCT RANGE:SL12 SERIES, DISC SIZE:12MM, ZERO POWER RESISTANCE AT 25°C:50OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:20J, MAXIMUM STEADY STATE CURRENT AT 25°C:2A, DISSIPATION CONSTANT:12.7MW/°C, NO. OF PINS:2 ROHS...
NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25 C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25 C:50J, MAXIMUM STEADY STATE CURRENT AT 25 C:7A, DISSIPATION CONSTANT:22MW/...
NTC THERMISTOR, PRODUCT RANGE:SL15 SERIES, DISC SIZE:15MM, ZERO POWER RESISTANCE AT 25°C:4OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:40J, MAXIMUM STEADY STATE CURRENT AT 25°C:8A, DISSIPATION CONSTANT:22MW/°C, NO. OF PINS:2 ROHS...
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25 C:5OHM, APPROVALS, MAXIMUM ENERGY RATING AT 25 C:50J, MAXIMUM STEADY STATE CURRENT AT 25 C:6A, DISSIPATION CONSTANT:32.4MW/ C,...
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:0.7OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:120J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES.
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:120OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:80J, MAXIMUM STEADY STATE CURRENT AT 25°C:3A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES.
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:16OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:4A, DISSIPATION CONSTANT:38MW/°C ROHS COMPLIANT: YES.
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:2.5OHM, APPROVALS:UL, MAXIMUM ENERGY RATING AT 25°C:90J, MAXIMUM STEADY STATE CURRENT AT 25°C:15A, DISSIPATION CONSTANT:32.4MW/°C, NO. OF PINS:2ROHS COMPLIANT:...
NTC THERMISTOR, PRODUCT RANGE:SL22 SERIES, DISC SIZE:22MM, ZERO POWER RESISTANCE AT 25°C:5OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:100J, MAXIMUM STEADY STATE CURRENT AT 25°C:12A, DISSIPATION CONSTANT:32.4MW/°C ROHS COMPLIANT: YES.
NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:1OHM, APPROVALS:CSA, MAXIMUM ENERGY RATING AT 25 C:160J, MAXIMUM STEADY STATE CURRENT AT 25 C:36A, DISSIPATION CONSTANT:45.4MW/ C,...
NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25 C:2OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25 C:250J, MAXIMUM STEADY STATE CURRENT AT 25 C:23A, DISSIPATION CONSTANT:80MW/...
NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25°C:0.5OHM, APPROVALS:CSA, MAXIMUM ENERGY RATING AT 25°C:150J, MAXIMUM STEADY STATE CURRENT AT 25°C:30A, DISSIPATION CONSTANT:45.4MW/°C ROHS COMPLIANT: YES. FREE...
NTC THERMISTOR, PRODUCT RANGE:SL32 SERIES, DISC SIZE:32MM, ZERO POWER RESISTANCE AT 25°C:10OHM, APPROVALS:CSA, UL, MAXIMUM ENERGY RATING AT 25°C:150J, MAXIMUM STEADY STATE CURRENT AT 25°C:15A, DISSIPATION CONSTANT:45.4MW/°C ROHS COMPLIANT: YES.
NTC THERMISTOR, SURGE RATING: 40 JOULES, RESISTANCE: 25 OHMS, RESISTANCE TOLERANCE: +25%, NTC CURVE: A. FREE 2 YEAR RADWELL WARRANTY
NTC THERMISTOR; PRODUCT RANGE:SL22 SERIES; DISC SIZE:22MM; ZERO POWER RESISTANCE AT 25¦C:7OHM; APPROVALS:CSA, UL; MAXIMUM ENERGY RATING AT 25¦C:100J; MAXIMUM STEADY STATE CURRENT AT 25¦C:10A; DISSIPATION CONSTANT:32.4MW/¦C ROHS COMPLIANT: YES.
OSRAM Semiconductors SFH409
PEPPERL & FUCHS , SL12-T/115, SL12T115, PHOTOELECTRIC, RANGE: 0.2-10M, (117297). FREE 2 YEAR RADWELL WARRANTY
POWER SWITCH ICS - POWER DISTRIBUTION SCHOTTKY BARRIER DIODE . FREE 2 YEAR RADWELL WARRANTY
RADWELL VERIFIED SUBSTITUTE Semiconductors SKKD-81/16-SUB
RCA,SK3527, RECTIFIER SILICON CONTROLLED 12.5AMP 600V 40W. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 3AMP 600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER 6 PLATE WITH MOV'S. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER ASSEMBLY,400V,70AMP, T70HF40 RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER BRIDGE DIODE 10AMP 600V 4PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE 1700V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 10A, 200V V(RRM), SILICON, SMD POWERDI5-3, S10U200 MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 12A, 100V V(RRM), SILICON, DO-203AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 16A, 150V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 100V, SILICON, DO-213AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 200V V(RRM), SILICON, DO-204AL. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 1A, 600V V(RRM), SILICON, SMB, BL6 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 20A, 600V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 2A, 200V V(RRM), SILICON, SMB, R2U MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 30A, 400V V(RRM), SILICON, DO-247. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1000V V(RRM), SILICON, SMC, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 1600V V(RRM), SILICON, DO-214AB SMC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, 600V V(RRM), SILICON, 2 PIN AXIAL. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 5A, 600V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 200V V(RRM), SILICON, TO-220. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 8A, 600V, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 10A, 300V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 20A, 600V V(RRM), SILICON, D2PAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 30A, 300V V(RRM), SILICON, TO-247. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 1 PHASE, 2 ELEMENT, 8A, 400V V(RRM), SILICON, TO-220AB, M3= HALOGEN FREE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, 170 V, 200 A, 630 MV, DUAL ISOLATED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, DUAL COMMON CATHODE, 30 V, 15 A, TO-220AB, 3, 460 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, DUAL COMMON CATHODE, 600 V, 80 A, 1.78 V, 90 NS, 210 A ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, DUAL COMMON CATHODE, TO-220F,SCHOTTKY,350 0 UA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 1.5A, 100V V(RRM), SILICON, SMA DO-214AC, V1J MARKING. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 45V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 10A, 650V V(RRM), SILICON CARBIDE, D2PAK. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 15A, 45V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 20A, 100V V(RRM), SILICON, D2PAK-2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 2A, 60V V(RRM), SILICON, DO-214AA SMB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 30A, 100V V(RRM), SILICON, D2PAK, TO-263AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, DO-214AB SMC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 40V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 3A, 60V VRRM, SILICON, DO-214AB, MARKING CODE S6. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 100V V(RRM), SILICON, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 40V V(RRM), SILICON, DO-214AB SMC, S54 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 5A, 65V V(RRM), SILICON, FTO-220G . FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 40V V(RRM), SILICON, DO-201AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 200V V(RRM), SILICON, TO-263AB DPAK-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 10A, 45V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 150V V(RRM), SILICON, TO-247AC, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 30V V(RRM), SILICON, TO-263AB, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 45V V(RRM), SILICON, D2PAK-3/2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 15A, 60V V(RRM), SILICON, TO-263AB 3PINS. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 200V V(RRM), SILICON, D2PAK 3/2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 20A, 100V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 100V V(RRM), SILICON, TO-263AB DPAK-2. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 200V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 30V VRRM, SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 30A, 45V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 40A, 150V V(RRM), SILICON, TO-247AD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 60V V(RRM), SILICON, TO-220AB. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 5A, 90V, SILICON, TO-220AB, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 60A, 40V VRRM, SILICON, MTO-3PT, 3 PIN. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 2 ELEMENT, 6A, 60V V(RRM), SILICON, TO-252AA. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 4 ELEMENT, 50V V(RRM), SILICON, DIP-8. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 1 KV, 20 AMP, 1.3 V, 42 NS, 180 AMP, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER DIODE, SINGLE, 100 V, 20 A, TO-263AB, 3, 900 MV ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER HIGH VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON 12AMP 600V. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON CONTROLLED 4AMP 60V .5W. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER SILICON VR=1000V IF=3A DO-201 CASE SOFT RECOVERY ULTRA-FAST TRR=75NS, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 1.2KV, 60A, DO-247LL, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 200V, 10A, SUPER BARRIER, DIODE ARRAY, 1 PAIR COMMON CATHODE, SURFACE MOUNT, TO-263-3, D2PAK. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 30A, 200V, TO-220AB-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, 400V, 150A, POWERTAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):150A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.3V; REVERSE RECOVERY TIME TRR MAX:93NS; FORWARD SURGE CURRENT IFSM MAX:1.5KAROHS COMPLIANT:...
RECTIFIER, DOP-3I, REPETITIVE REVERSE VOLTAGE VRRM MAX: 600 VAC, FORWARD CURRENT IF(AV): 15 AMP, DIODE CONFIGURATION: SINGLE, FORWARD VOLTAGE VF MAX: 3.6V, REVERSE RECOVERY TIME TRR MAX: 35NS, FORWARD SURGE...
RECTIFIER, DUAL, 30A, 200V, TO-263; REPETITIVE REVERSE VOLTAGE VRRM MAX:200V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; FORWARD VOLTAGE VF MAX:1.18V; REVERSE RECOVERY TIME TRR MAX:22NS; NO. OF PINS:3 PIN...
RECTIFIER, FORWARD CURRENT: 8 AMP, MAX SURGE CURRENT: 120 AMP, REVERSE VOLTAGE: 600 V, FORWARD VOLTAGE: 1.3 V, RECOVERY TIME: 75 NS, REVERSE CURRENT: 8 UA, TO-220FPAC, THROUGH HOLE, TURBO...
RECTIFIER, SILICON CONTROLLED, 0.8 AMP, 200V, 0.1 WATT, 200MFD. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SILICON CONTROLLED, 12AMP, 200V, TO-220, THRUOGH HOLE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SILICON, DIODE. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER, SINGLE PHASE BRIDGE, 25 A, 1600 V, STUD MOUNT/QUICK DISCONNECT, 300 AMP MAX SURGE, 300 UA IR REV CURRENT, 1.6 KV PEAK REV VOLT, 1.36 V VF FORW VOLT.
RECTIFIER, SINGLE, 8A, 400V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:400V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:1.5V; REVERSE RECOVERY TIME TRR MAX:50NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 8A, 600V, TO-220AC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.4V; REVERSE RECOVERY TIME TRR MAX:18NS; FORWARD SURGE CURRENT IFSM ROHS...
RECTIFIER, SINGLE, 8A, 600V, TO-220FPAC; REPETITIVE REVERSE VOLTAGE VRRM MAX:600V; FORWARD CURRENT IF(AV):8A; DIODE CONFIGURATION:SINGLE ; FORWARD VOLTAGE VF MAX:3.4V; REVERSE RECOVERY TIME TRR MAX:18NS; DIODE CASE STYLE:TO-220FPAC ROHS COMPLIANT:...
RECTIFIER, THROUGH HOLE MOUNT, CASE: DO-247, SINGLE CONFIGURATION, REVERSE VOLTAGE: 1.2 KV, FORWARD VOLTAGE: 2.1 V, REVERSE CURRENT: 15 UA, FORWARD CURRENT: 15 A, RECOVERY TIME: 53 NS, ROHS COMPLIANT.
RECTIFIER, ULTRAFAST RECOVERY POWER RECTIFIER, SERIES STTH10R04, SMD/SMT, D2-PAK, 400V, 10A, 1.5V, 4.6X10.4X9.35MM. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
RECTIFIER/POWER BLOCK, 1600 KOF, 13X4. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS 10A,200V,GLASS PASS SUPERFAST,DUAL RECT TO-220-3 . FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS 30A,400V,GLASS PASS SUPER FAST,DUAL RECT, TO-3P-3. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS 5 AMP 1200 VOLT TO-220-2 FP. FREE 2 YEAR RADWELL WARRANTY
RECTIFIERS, 50V, 3A, SMC PKG . FREE 2 YEAR RADWELL WARRANTY
REDUNDANCY MODULE, 2866514, INPUT: 12-24VDC, 13-30V, 2X10A, 1X20A, DIN-RAIL MOUNTABLE, IP20, STEEL SHEET ZINC-PLATED. FREE 2 YEAR RADWELL WARRANTY
RESISTOR NETWORK 2.2KOHM 50V 2±% 100PPM THICK FILM. FREE 2 YEAR RADWELL WARRANTY
ROHM SEMICONDUCTOR Semiconductors UMR11NTR
SAFETY BARRIER 250V 425MA. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER SHUNT DIODE, 250V. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER SHUNT DIODE, 28V, 300OHM. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, 27.4V, 99OHM RMIN,. FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, 6.5V, 119OHM RMIN, . FREE 2 YEAR RADWELL WARRANTY
SAFETY BARRIER, ZENER, 250V. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY - TO-22020A, 40V, LOW VF, DUAL, TJMAX=150 C. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODE, 15MA, 40V, SOD-123; DIODE TYPE:SCHOTTKY; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):15MA; FORWARD VOLTAGE VF MAX:. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODE, 5A, 60V, SMB, DO-214AA-2. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS 10A,60V,DUAL SCHOTTKY RECT,ISO . FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS, 1.0 AMP, 90 VOLT, 30 AMP IFSM. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY DIODES & RECTIFIERS, MOUNTING STYLE: THROUGH HOLE, PACKAGE / CASE: MTO-3PT, 60 A, 65 V, FORWARD VOLTAGE: 600 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECT, DUAL, 150V, TO-247; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):60A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:920MV ROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER COMMON CATHODE 20A TO-220AB; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(A. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:45V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:570MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER COMMON CATHODE 30A TO-247AD; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWARD CURRENT IF(AV):30A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-247AD; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:550MV ROHS COMPLIANT:...
SCHOTTKY RECTIFIER, 100 V, 5 A, SINGLE, DO-201AD, 2 PINS, 850 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 100V, 12 AMP, TO-252AA, MOUNTING STYLE: SMD/SMT, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 120V, 40A, TO-220AB ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, 60 V, 10 A, DUAL COMMON CATHODE, TO-220AB, 3 PINS, 560 MV. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, CMN CTHD, 15A TO-247; DIODE TYPE:SCHOTTKY; DIODE CONFIGURATION:DUAL COMMON CATHODE; REPETITIVE REVERSE VOLTAGE VRRM MAX:40V; FORWA. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER, DUAL, 150V, TO-220AB; REPETITIVE REVERSE VOLTAGE VRRM MAX:150V; FORWARD CURRENT IF(AV):20A; DIODE CONFIGURATION:DUAL COMMON CATHODE; DIODE CASE STYLE:TO-220AB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1V; FORWARDROHS COMPLIANT: YES.
SCHOTTKY RECTIFIER, STPS10170C SERIES, 10 AMP, 170V, D2PAK-2, TO-263, SMD/SMT. FREE 2 YEAR RADWELL WARRANTY
SCHOTTKY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SCOTTY RECTIFIER, 100A, 100V, POWER TAB; REPETITIVE REVERSE VOLTAGE VRRM MAX:100V; FORWARD CURRENT IF(AV):100A; DIODE CONFIGURATION:SINGLE ; DIODE CASE STYLE:POWERTAB; NO. OF PINS:3PINS; FORWARD VOLTAGE VF MAX:1.01V; PRODUCT RANGE:- ROHS...
SIGNAL CURRENT ISOLATOR HOCKEY-PUCK TYPE HOUSING. FREE 2 YEAR RADWELL WARRANTY
SILICON CARBIDE SCHOTTKY DIODE, 650V SERIES, SINGLE, 650 V, 6 A, 9 NC, TO-220FM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
SILICON RECTIFIER. FREE 2 YEAR RADWELL WARRANTY
SILICON SURGE PROTECTOR, BIDIRECTIONAL, 14 CHANNEL, 30V, 5A, SOIC-16. FREE 2 YEAR RADWELL WARRANTY
SM, 500 VAC, 5 MAX, 7" ANTI STATIC BAR, . FREE 2 YEAR RADWELL WARRANTY
SMALL SIGNAL DIODE, 100 V, 8 A, 710 MV, 250 A, 175 C ROHS COMPLIANT: YES, D2PAK TO-263. FREE 2 YEAR RADWELL WARRANTY
SMC Semiconductors S1MTR
SPECIALTY ANALOG CIRCUIT, PZFM5, VOLTAGE DOUBLER / BRIDGE RECTIFIER AUTOMATIC SWITCH IC. FREE 2 YEAR RADWELL WARRANTY
STANDARD RECOVERY RECTIFIER; REPETITIVE REVERSE VOLTAGE MAX. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR SEMIKRON SKKD-81/16, BRIDGE RECTIFIER MODULE, DIODE; SINGLE DIODE; 1.6KV; IF: 80A; SCREW. FREE 2 YEAR RADWELL WARRANTY
SURGE SUPPRESSOR, TVSS, 240VAC, 50/60HZ, 3PH, DELTA, HARD WIRED. FREE 2 YEAR RADWELL WARRANTY
TAC Components TTS-SD-LCD-1
TEMPERATURE SENSOR, TF SERIES, 6 IN, 10K, TYPE 3. RESISTIVE OUTPUT, WITH CLIP. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, DUCT MOUNT, 10 K OHM, 8" STAINLESS STEEL PROBE, -40 TO 221 DEGREE OPERATING TEMPERATURE RANGE. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, ICL NTC, 10 OHM, -20% TO +20%, RADIAL LEADED, SL10 SERIES, 10MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, ICL NTC, 25 OHM, -20% TO +20%, RADIAL LEADED, 15 MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, ICL NTC, 4 OHM, -20% TO +20%, RADIAL LEADED 22 MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, ICL, 10 OHM, 20%, 8A, 22.86 MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, INRUSH CURRENT LIMITER, 1 OHM, 25%, 30A, RADIAL, 31.75MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, INRUSH CURRENT LIMITER, 2.5 OHM +/- 15%, 15 AMP MAX CONTINUOUS CURRENT, 0.03 OHM NOMINAL @ IMAX, 265 VAC (RMS), 87 JOULES MAX SURGE RATING, 18 AWG TINNED COPPER.
THERMISTOR, INRUSH CURRENT LIMITER, 20 OHM, 1.75A, 12.7MM DIAMETER. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, INRUSH CURRENT LIMITER, 20 OHM, 20% 5A, RADIAL, 22MM, KINKED LEADS . FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, INRUSH CURRENT LIMITER, 20 OHM, 20% 5A, RADIAL, 22MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, 2,5OHMS, 15%, 10A, CIRCUIT PROTECTION DEVISE, STYLE B WITH CRIMP LEADS. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, 30J, 17.5OHM, 4A, 11.5 MM DISC DIAMETER, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, NTC, INRUSH CURRENT LIMITERS, 10 OHM, 5 AMP, RADIAL KINKED, THROUGH HOLE, 15MM. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, SL22 SERIES, ICL NTC, 8 AMP, 10 OHM, -20% TO +20%, RADIAL LEADED, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
THERMISTOR, TEMPERATURE SENSOR, -40/65C, 12IN/LEAD. FREE 2 YEAR RADWELL WARRANTY
THREE-PHASE BRIDGE RECTIFIER, 800V, 15A, MAX. FORWARD IMPULSE CURRENT 200A, ROUND PIN LEADS . FREE 2 YEAR RADWELL WARRANTY
THYRISTOR DIODE MODULE 57MM. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 16V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SMC, BEP MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 20V, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, MARKING BEV. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 250V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMC DO-214AB. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 25V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, BER MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 28.2V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BET MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 30.8V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, MEV MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BEX MARKING, CUT TAPE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33.3V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BEX MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BFM MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 33V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AB SMC, BFM MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 40V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, BFR MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB, SMC, GDE MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, 6V, BIDIRECTIONAL, 1 ELEMENT, SILICON, SMC DO-214AB, MARKING BDG. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 1500W, BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AB SMC, BFZ MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 24V V(RWM), UNIDIRECTIONAL, 2 ELEMENT, SILICON, SOT-23, M24 MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 300W, 5V V(RWM), BIDIRECTIONAL, 8 ELEMENT, SILICON, SOP-8. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 350W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOD-323, PB-FREE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 2.8V V(RWM), UNIDIRECTIONAL, 4 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 400W, 28V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SMA. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 30V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-15. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, SO-8, USB62 MARKING. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 500W, 5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8, ROHS, HALOGEN FREE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 5200W, 30V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-218AB. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 12.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA SMB, LX MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 20V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA, MARKING LV. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 3.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, SOIC-8. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 30.8V V(RWM), BIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA, SMA, MV MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33.3V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AA. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 33V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-214AASMB, MM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 6.5V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA SMB, KK MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TRANS VOLTAGE SUPPRESSOR DIODE, 600W, 6V V(RWM), UNIDIRECTIONAL, 1 ELEMENT, SILICON, DO-215AA. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC TIONAL,33V V(RWM),DO-214AB / SMC. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,20V V(RWM),DO-214AA / SMB. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSION ARRAY, FULL REEL; CLAMPING VOLTAGE VC MAX:20V; DIODE CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING VOLTAGE:6.8V; POWER DISSIPATION PD:2.8KW; PACKAGING:TAPE & REEL; PRODUCT RANGE:-; MSL:MSL 1 - UNLIMITED...
TRANSIENT VOLTAGE SUPPRESSOR, TVS, SMBJ SERIES, UNIDIRECTIONAL, 18 V, DO-214AA, 2, 20 V. FREE 2 YEAR RADWELL WARRANTY
TRANSIENT VOLTAGE SUPPRESSOR, TVS, TRANSIL SM15T SERIES, UNIDIRECTIONAL, 58.1 V, SMD, 2, 64.6 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TRANSITION JOINT THERMISTOR PROBE, STRIPPED LEADS, +/- 0.2 DEGREES CELSIUS, 0.125 INCH X 12 INCH PROBE, 40 INCH CABLE, 26 AWG, 316 STAINLESS STEEL, PFA. FREE 2 YEAR RADWELL WARRANTY...
TVS DIODE ARRAY, 300W, 24V, SOIC, BIDIRECTIONAL, REVERSE STAND-OFF VOLTAGE VRWM:24V, CLAMPING VOLTAGE VC MAX:55V, SOIC, 8PINS. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE ARRAY, 300W, 5V, SOT-23, CLAMPING VOLTAGE VC MAX 17.5V, SOT-23, 6PINS. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 12V, DO-214AB; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:12V; BREAKDOWN VOLTAGE RANGE:13.3V TO 14.7V; CLAMPING VOLT. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 150V, DO-214AB; REVERSE STAND-OFF VOLTAGE VRWM:150V; BREAKDOWN VOLTAGE RANGE:167V TO 185V; CLAMPING VOLTAGE VC MAX:243V; DIODE CONFI. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 17V, DO-214AB; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:17V; BREAKDOWN VOLTAGE RANGE:18.9V TO 20.9V; CLAMPING VOLT. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 1.5KW, 40V, DO-214AB; TVS POLARITY:UNIDIRECTIO NAL; REVERSE STAND-OFF VOLTAGE VRWM:40V; BREAKDOWN VOLTAGE RANGE:44.4V TO 49.1V; CLAMPING VOL. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 23.1VWM, 37.5VC, DO214AA, MP MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 3KW, 30V, 60A, ZENER, BIDIRECTIONAL, DO-214AB. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 400W, 440V, DO-214AC, TVS POLARITY:UNIDIRECTIO NAL, 2PINS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 500W, 33V, DO-15; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:33V; BREAKDOWN VOLTAGE RANGE:36.7V TO 40.6V; CLAMPING VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, 6600W, 36V, DO-218AB; REVERSE STAND-OFF VOLTAGE, VRWM:36V; BREAKDOWN VOLTAGE RANGE:40V TO 44.2V; CLAMPING VOLTAGE MAX, VC:58.1V; DIODE CONF. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, ESD SUPPRESSOR, 28V, 600W, DO-215AA, SMB GULL WING, ZENER. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE, SMCJ SERIES, BIDIRECTIONAL, 15 V, 24.4 V, DO-214AB SMC, BEM MARKING CODE. FREE 2 YEAR RADWELL WARRANTY
TVS DIODE; DIODE TYPE:BIDIRECTIONAL TVS; STAND-OFF VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 1W, 58.1V, BIDIRECTIONAL, DO-214AC; TVS POLARITY:BIDIRECTION AL; REVERSE STAND-OFF VOLTAGE VRWM:36V; BREAKDOWN VOLTAGE RANGE:40V TO 44.2V; C. FREE 2 YEAR RADWELL WARRANTY
TVS-DIODE, 3KW, 48V, UNIDIRECTIONAL, DO-214AB, UNIDIRECTIONAL. FREE 2 YEAR RADWELL WARRANTY
VISHAY Semiconductors VS-100BGQ100
ZENER DIODE, 16V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, MARKING CODE 16. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 1W, 36V, 50 OHM, DO-214AC, SMA. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODE, 22V V(Z), 5%, 1W, SILICON, UNIDIRECTIONAL, DO-214AC SMA, MARKING CODE 22. FREE 2 YEAR RADWELL WARRANTY
ZENER DIODES POWER ZENERS POWER CLAMPERS 145V 200W AXIAL. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>