Diode Zener Single 36V 10% 1W 2-Pin SMA T/R Product overview: SML4753-E3/61 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-SML4753-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1098412-SML4753-E3/6
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±10%
Current - Reverse Leakage @ Vr: 5μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C
Case / Package: DO-214AC (SMA)
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Zener Diode 36V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 36V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diode 36V 1W ±10% Surface Mount DO-214AC (SMA)
Zener Diodes 1W 36V 10% DO214AC SMA
DIODE ZENER 36V 1W DO214AC
ZENER DIODE, 1W, 36V, 50 OHM, DO-214AC, SMA. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | General Purpose Diodes |
| Product Number | 287-SML4753-E3/61 | 1098412-SML4753-E3/61 | SML4753-E3/61GITR-ND | SML4753-E3/61 | SML4753-E3/61 | 16375517 |
| Product Name | 36V 1W Zener Diode | Diodes - Zener - Single - SML4753-E3/61 | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Diode |
| Package | Tape and Reel | DO-214AC (SMA); SMA | DO-214AC-2 | DO-214AC (SMA); SMA | ||
| RoHS Compliant | RoHS | |||||
| VZ | 36 volts | 36 volts | 36 volts | |||
| ZZT | 50 ohms | 50 ohms | 50 ohms |